Timken Company (The) Cylindrical Roller Bearings for Aerospace Applications

Description
All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox applications with high radial loads. Size range: 22 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes RF and RJ configurations are designed for applications requiring axial position control or limited thrust capabilities in one direction. For applications operating at higher loads and speeds, the RJ configuration is designed for easier lubrication with an oil jet onto the inner race. Types RU and RN are full-floating configurations that allow limited axial motion during operation. RN is less prone to slip or skid under lighter loads or varying loads at high speeds. RU is easier to lubricate under heavier loads. Types RUS and RNH bearings are used in integral designs where the rollers run directly on a hardened and ground shaft or housing. Performance characteristics are similar to RU and RN. The RAA configuration has single-ribbed inner and outer rings and performs under low speeds or oscillating conditions. It has high guide flanges to accept some thrust in one direction. Applications Turbine engine mainshafts Transmissions Gearboxes
Description
All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox applications with high radial loads. Size range: 22 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes RF and RJ configurations are designed for applications requiring axial position control or limited thrust capabilities in one direction. For applications operating at higher loads and speeds, the RJ configuration is designed for easier lubrication with an oil jet onto the inner race. Types RU and RN are full-floating configurations that allow limited axial motion during operation. RN is less prone to slip or skid under lighter loads or varying loads at high speeds. RU is easier to lubricate under heavier loads. Types RUS and RNH bearings are used in integral designs where the rollers run directly on a hardened and ground shaft or housing. Performance characteristics are similar to RU and RN. The RAA configuration has single-ribbed inner and outer rings and performs under low speeds or oscillating conditions. It has high guide flanges to accept some thrust in one direction. Applications Turbine engine mainshafts Transmissions Gearboxes

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings for Aerospace Applications -  - Timken Company (The)
Canton, OH, USA
Cylindrical Roller Bearings for Aerospace Applications
Cylindrical Roller Bearings for Aerospace Applications
All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox applications with high radial loads. Size range: 22 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes RF and RJ configurations are designed for applications requiring axial position control or limited thrust capabilities in one direction. For applications operating at higher loads and speeds, the RJ configuration is designed for easier lubrication with an oil jet onto the inner race. Types RU and RN are full-floating configurations that allow limited axial motion during operation. RN is less prone to slip or skid under lighter loads or varying loads at high speeds. RU is easier to lubricate under heavier loads. Types RUS and RNH bearings are used in integral designs where the rollers run directly on a hardened and ground shaft or housing. Performance characteristics are similar to RU and RN. The RAA configuration has single-ribbed inner and outer rings and performs under low speeds or oscillating conditions. It has high guide flanges to accept some thrust in one direction. Applications Turbine engine mainshafts Transmissions Gearboxes

All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine mainshaft, transmission and gearbox applications with high radial loads.

Size range: 22 mm to 300 mm OD (special designs up to 600 mm are available)

Design Attributes

  • RF and RJ configurations are designed for applications requiring axial position control or limited thrust capabilities in one direction.
  • For applications operating at higher loads and speeds, the RJ configuration is designed for easier lubrication with an oil jet onto the inner race.
  • Types RU and RN are full-floating configurations that allow limited axial motion during operation. RN is less prone to slip or skid under lighter loads or varying loads at high speeds. RU is easier to lubricate under heavier loads.
  • Types RUS and RNH bearings are used in integral designs where the rollers run directly on a hardened and ground shaft or housing. Performance characteristics are similar to RU and RN.
  • The RAA configuration has single-ribbed inner and outer rings and performs under low speeds or oscillating conditions. It has high guide flanges to accept some thrust in one direction.

Applications

  • Turbine engine mainshafts
  • Transmissions
  • Gearboxes
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Cylindrical Roller Bearings for Aerospace Applications
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details