TriStar Plastics Corp. Rulon J Series High Performance Fluoropolymer Bearings DRJS-2226-12

Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Description
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
Datasheet
Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Bearings, specifically part number DRJS-2226-12, are designed for applications requiring low friction and high wear resistance. This dull gold polymer-filled material is suitable for softer mating surfaces and offers lower abrasion compared to other materials in the Rulon series. The bearings are particularly effective in non-lubricated environments, making them ideal for high-load applications. They exhibit excellent chemical resistance and are suitable for use in demanding conditions. The product is available in various shapes and can be custom fabricated to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

Rulon J Series High Performance Fluoropolymer Bearings, specifically part number DRJS-2226-12, are designed for applications requiring low friction and high wear resistance. This dull gold polymer-filled material is suitable for softer mating surfaces and offers lower abrasion compared to other materials in the Rulon series. The bearings are particularly effective in non-lubricated environments, making them ideal for high-load applications. They exhibit excellent chemical resistance and are suitable for use in demanding conditions. The product is available in various shapes and can be custom fabricated to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shrewsbury, MA, USA
Rulon J Series High Performance Fluoropolymer Bearings
DRJS-2226-12
Rulon J Series High Performance Fluoropolymer Bearings DRJS-2226-12
Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number DRJS-2226-12
Product Name Rulon J Series High Performance Fluoropolymer Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.3750 inch (34.92 mm)
Housing Bore 1.6250 inch (41.27 mm)
Bearing ID 1.3750 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 1465439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.6299 inch (16.00 mm)
Bearing OD 1.3780 inch (35.00 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details