Rulon bearings outperform metal materials, and are ideal for non-lubricated, high-load applications in punishing environments. Rulon bearings are heavy-duty, rust-resistant, long-wearing, and cost-efficient.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | DRJS-1216-6 |
| Product Name | Rulon J Series High Performance Fluoropolymer Materials Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.7500 inch (19.05 mm) |
| Housing Bore | 1.0000 inch (25.40 mm) |
| Bearing ID | 0.7500 inch (19.05 mm) |