CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJ16E18-8 |
| Product Name | CJ Composite Bearings for Extended Heavy-Duty Operation Thin Wall Series |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.8750 inch (22.22 mm) |
| Housing Bore | 1.0000 inch (25.40 mm) |
| Bearing ID | 0.8750 inch (22.22 mm) |