CJ Composite Bearings, specifically the CJ12E16-6 model, are designed for high-load applications in various environments, providing a load capacity comparable to traditional materials like bronze and steel. These bearings feature a self-lubricating design, which eliminates the need for maintenance and costly lubrication systems. They operate effectively in a temperature range from cryogenic levels up to 300°F (149°C) and are dimensionally stable in fluids, exhibiting negligible absorption rates. The composite material is resistant to corrosion, making it suitable for use in harsh conditions where metal components may fail. With a low coefficient of friction, these bearings reduce wear and extend operational life, making them a viable option for applications in agriculture, automotive, construction, marine, and material handling sectors. The CJ12E16-6 model is available in standard sizes and is designed for easy drop-in replacement of existing bearings.
CJ Composite bearings excel where long wear and low maintenance matter most - in agriculture, automotive, construction, marine, railroad and material handling equipment. With a high load capacity similar to bronze, powdered metal and steel, CJ bearings can extend the operating life of your machinery, without the added expense of regular lubrication. They are available in standard sizes, and are an ideal drop-in replacement option.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | CJ12E16-6 |
| Product Name | CJ Composite Bearings for Extended Heavy-Duty Operation Standard Wall Series |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.7500 inch (19.05 mm) |
| Housing Bore | 1.0000 inch (25.40 mm) |
| Bearing ID | 0.7500 inch (19.05 mm) |