TRINAMIC Motion Control GmbH & Co. KG. TMCM-342

Description
The TMCM-342 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-342-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-342-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compa tible with TMCM-302 three motion controllers for high step frequency memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]
Description
The TMCM-342 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-342-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-342-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compa tible with TMCM-302 three motion controllers for high step frequency memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]

Suppliers

Company
Product
Description
Supplier Links
TMCM-342
The TMCM-342 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-342-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-342-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compa tible with TMCM-302 three motion controllers for high step frequency memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]

The TMCM-342 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-342-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-342-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. The firmware of the module can be updated via the serial interface.

Specifications

Electrical data

  • 5V DC logic supply voltage
  • TTL / CMOS step / direction outputs

Supported drivers

  • step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013)

Interface

  • UART (RS232, RS485), 115.200 bit/s
  • CAN 2.0b host interface, 1Mbit/s
  • 2 inputs for reference and stop switches per axis
  • 8 general purpose analog or digital inputs
  • 8 general purpose digital outputs
  • optional USB

Features

  • pin- and TMCL™-software-compatible with TMCM-302
  • three motion controllers for high step frequency
  • memory for 2048 TMCL™ commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • high dynamics: step frequencies up to 300kHz
  • 1.8µs step pulse length and step to direction delay

Software

  • stand-alone operation using TMCL™ or remote controlled operation
  • PC-based application development software TMCL-IDE included
  • optional CANopen firmware

Order Options

Option 1: connector

  • -H (horizontal connector - standard)
  • -V (vertical connector)

Option 2: firmware

  • -TMCL (Trinamic Motion Control Language)
  • -CANopen

Other

  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80 x 50 [mm]
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-342
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
FRENIC-Ace AC Drive - FRN0030E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details