TRINAMIC Motion Control GmbH & Co. KG. TMCM-341

Description
The TMCM-341 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-341-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-341-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. Using external driver with the stallGuard™ feature it is possible to detect overload and stall of the motor. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compatible with TMCM-301 up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]
Description
The TMCM-341 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-341-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-341-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. Using external driver with the stallGuard™ feature it is possible to detect overload and stall of the motor. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compatible with TMCM-301 up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]

Suppliers

Company
Product
Description
Supplier Links
TMCM-341
The TMCM-341 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-341-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-341-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. Using external driver with the stallGuard™ feature it is possible to detect overload and stall of the motor. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485), 115.200 bit/s CAN 2.0b host interface, 1Mbit/s 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs optional USB Features pin- and TMCL™-software-compatible with TMCM-301 up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports stallGuard™ option for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional CANopen firmware Order Options Option 1: connector -H (horizontal connector - standard) -V (vertical connector) Option 2: firmware -TMCL (Trinamic Motion Control Language) -CANopen Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80 x 50 [mm]

The TMCM-341 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-341-TMCL comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL™ program can be stored in the on board EEPROM for stand-alone operation. With the TMCM-341-CANopen it is possible to operate the module in CANopen networks together with other equipment. All time critical operations, e.g. ramp calculation are performed on board. Using external driver with the stallGuard™ feature it is possible to detect overload and stall of the motor. The firmware of the module can be updated via the serial interface.

Specifications

Electrical data

  • 5V DC logic supply voltage

Supported motors / drivers

  • two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249)

Interface

  • UART (RS232, RS485), 115.200 bit/s
  • CAN 2.0b host interface, 1Mbit/s
  • 2 inputs for reference and stop switches per axis
  • 8 general purpose analog or digital inputs
  • 8 general purpose digital outputs
  • optional USB

Features

  • pin- and TMCL™-software-compatible with TMCM-301
  • up to 64 times microstepping
  • memory for 2048 TMCL™ commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • supports stallGuard™ option for sensorless motor stall detection
  • full step frequencies up to 20kHz
  • dynamic current control
  • can be adapted to any SPI driver type

Software

  • stand-alone operation using TMCL™ or remote controlled operation
  • PC-based application development software TMCL-IDE included
  • optional CANopen firmware

Order Options

Option 1: connector

  • -H (horizontal connector - standard)
  • -V (vertical connector)

Option 2: firmware

  • -TMCL (Trinamic Motion Control Language)
  • -CANopen

Other

  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80 x 50 [mm]
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-341
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5255 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 57-pin
Communication UART/SPI, I2C
View Details
Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Motion Controller for Magnetic Direct Drives - C-891.130300 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Setup Computer
View Details