TRINAMIC Motion Control GmbH & Co. KG. TMCM-302

Description
The TMCM-302 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-302 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-302 can be controlled via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. The TMCL operations can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features three motion controllers for high step frequency memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²
Description
The TMCM-302 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-302 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-302 can be controlled via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. The TMCL operations can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features three motion controllers for high step frequency memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

Suppliers

Company
Product
Description
Supplier Links
TMCM-302
The TMCM-302 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-302 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-302 can be controlled via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. The TMCL operations can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Specifications Electrical data 5V DC logic supply voltage TTL / CMOS step / direction outputs Supported drivers step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features three motion controllers for high step frequency memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) high dynamics: step frequencies up to 300kHz 1.8µs step pulse length and step to direction delay Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

The TMCM-302 is a triple axis stepper motor controller module for external power drivers with step / direction interface. With its very small size it is dedicated to embedded applications, where de-centralized high power drivers are desired. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-302 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-302 can be controlled via the serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. The TMCL operations can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface.

Specifications

Electrical data

  • 5V DC logic supply voltage
  • TTL / CMOS step / direction outputs

Supported drivers

  • step / direction drivers (e.g. TMCM-035 or high resolution PANdrive PD-013)

Interface

  • UART (RS232, RS485)
  • CAN 2.0b host interface
  • 2 inputs for reference and stop switches per axis
  • 8 general purpose analog or digital inputs
  • 8 general purpose digital outputs

Features

  • three motion controllers for high step frequency
  • memory for 2048 TMCL commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • high dynamics: step frequencies up to 300kHz
  • 1.8µs step pulse length and step to direction delay

Software

  • stand-alone operation using TMCL or remote controlled operation
  • PC-based application development software TMCL-IDE included

Order Options

  • -H (horizontal connector - standard)
  • -V (vertical connector)

Other

  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80x50mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-302
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details