TRINAMIC Motion Control GmbH & Co. KG. TMCM-301

Description
The TMCM-301 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-301 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-301 can be controlled via its serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 64 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports StallGuardTM option for sensor-less motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL orremote controlled operation PC-based application development soft-ware TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²
Description
The TMCM-301 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-301 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-301 can be controlled via its serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 64 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports StallGuardTM option for sensor-less motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL orremote controlled operation PC-based application development soft-ware TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

Suppliers

Company
Product
Description
Supplier Links
TMCM-301
The TMCM-301 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-301 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-301 can be controlled via its serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board. Specifications Electrical data 5V DC logic supply voltage Supported motors / drivers two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249) Interface UART (RS232, RS485) CAN 2.0b host interface 2 inputs for reference and stop switches per axis 8 general purpose analog or digital inputs 8 general purpose digital outputs Features up to 64 times microstepping memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) supports StallGuardTM option for sensor-less motor stall detection full step frequencies up to 20kHz dynamic current control can be adapted to any SPI driver type Software stand-alone operation using TMCL orremote controlled operation PC-based application development soft-ware TMCL-IDE included Order Options -H (horizontal connector - standard) -V (vertical connector) Other 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm²

The TMCM-301 is a triple axis stepper motor controller module for external power drivers with SPI interface. With its very small size it is dedicated to embedded applications. The board can be connected to a baseboard or customized electronics with a pin connector. The TMCM-301 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. The TMCM-301 can be controlled via its serial UART interface (e.g. using a RS-232 or RS-485 level shifter) or via CAN. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation, are performed on board.

Specifications

Electrical data

  • 5V DC logic supply voltage

Supported motors / drivers

  • two-phase bipolar motors using external SPI drivers (e.g. TMCM-035 or TMC249)

Interface

  • UART (RS232, RS485)
  • CAN 2.0b host interface
  • 2 inputs for reference and stop switches per axis
  • 8 general purpose analog or digital inputs
  • 8 general purpose digital outputs

Features

  • up to 64 times microstepping
  • memory for 2048 TMCL commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • supports StallGuardTM option for sensor-less motor stall detection
  • full step frequencies up to 20kHz
  • dynamic current control
  • can be adapted to any SPI driver type

Software

  • stand-alone operation using TMCL orremote controlled operation
  • PC-based application development soft-ware TMCL-IDE included

Order Options

  • -H (horizontal connector - standard)
  • -V (vertical connector)

Other

  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80x50mm²
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-301
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC5524A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 64-pin
Communication USART (3), I2C, CAN
View Details
Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details