TRINAMIC Motion Control GmbH & Co. KG. TMCM-171

Description
The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be connected easily with pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a ramp generator. The module can be controlled remotely via CAN or RS-485 interface. Additionally, the TMCM-171 is equipped with a step direction interface. Stand alone operation (either via TMCL program or via analog control) is also possible. Specifications Electrical data up to 20A coil current supply voltage 12V to 48V DC Supported motors three phase BLDC motors from a few watts up to 1KW, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resolution velocity up to 100,000 rpm (el. field) Interface Differential Step/Direction CAN and RS-485 Reference switch input Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly different start-up modes for commutation adaptable 256 entry 10 bit motor sine commutation table high efficiency, low power dissipation Software stand-alone operation (analog or TMCL program) or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable screw terminal connectors for all signals with a JST alternative robust aluminum housing RoHS compliant size: 145x96x33mm
Description
The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be connected easily with pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a ramp generator. The module can be controlled remotely via CAN or RS-485 interface. Additionally, the TMCM-171 is equipped with a step direction interface. Stand alone operation (either via TMCL program or via analog control) is also possible. Specifications Electrical data up to 20A coil current supply voltage 12V to 48V DC Supported motors three phase BLDC motors from a few watts up to 1KW, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resolution velocity up to 100,000 rpm (el. field) Interface Differential Step/Direction CAN and RS-485 Reference switch input Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly different start-up modes for commutation adaptable 256 entry 10 bit motor sine commutation table high efficiency, low power dissipation Software stand-alone operation (analog or TMCL program) or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable screw terminal connectors for all signals with a JST alternative robust aluminum housing RoHS compliant size: 145x96x33mm

Suppliers

Company
Product
Description
Supplier Links
TMCM-171
The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be connected easily with pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a ramp generator. The module can be controlled remotely via CAN or RS-485 interface. Additionally, the TMCM-171 is equipped with a step direction interface. Stand alone operation (either via TMCL program or via analog control) is also possible. Specifications Electrical data up to 20A coil current supply voltage 12V to 48V DC Supported motors three phase BLDC motors from a few watts up to 1KW, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resolution velocity up to 100,000 rpm (el. field) Interface Differential Step/Direction CAN and RS-485 Reference switch input Features servo drive allows ultra precise and fast positioning automatic positioning ramp generation with all parameters changable on-the-fly different start-up modes for commutation adaptable 256 entry 10 bit motor sine commutation table high efficiency, low power dissipation Software stand-alone operation (analog or TMCL program) or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable screw terminal connectors for all signals with a JST alternative robust aluminum housing RoHS compliant size: 145x96x33mm

The TMCM-171 is a controller / driver module for high performance servo drives based on brushless DC motors. It combines the high resolution of a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. The motor and switches can be connected easily with pluggable screw terminals. A build-in ramp generator allows parameterized smooth positioning. The TMCM-171 supports BLDC motors with nearly any number of poles and incremental encoders with nearly any resolution.The TMCM-171 integrates a velocity regulator, a position regulator and a ramp generator. The module can be controlled remotely via CAN or RS-485 interface. Additionally, the TMCM-171 is equipped with a step direction interface. Stand alone operation (either via TMCL program or via analog control) is also possible.

Specifications

Electrical data

  • up to 20A coil current
  • supply voltage 12V to 48V DC

Supported motors

  • three phase BLDC motors from a few watts up to 1KW, optional hall sensors
  • two or three channel encoder attached to mechanical axis min 256 steps resolution
  • velocity up to 100,000 rpm (el. field)

Interface

  • Differential Step/Direction
  • CAN and RS-485
  • Reference switch input

Features

  • servo drive allows ultra precise and fast positioning
  • automatic positioning ramp generation with all parameters changable on-the-fly
  • different start-up modes for commutation
  • adaptable 256 entry 10 bit motor sine commutation table
  • high efficiency, low power dissipation

Software

  • stand-alone operation (analog or TMCL program) or remote controlled operation
  • PC-based demonstration software allows setting of all parameters

Other

  • pluggable screw terminal connectors for all signals with a JST alternative
  • robust aluminum housing
  • RoHS compliant
  • size: 145x96x33mm
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-171
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Motor Driver, H-Bridge, To220-7; Motor Type Infineon - 47W3780 - Newark, An Avnet Company
Specs
Motor / System H-Bridge
AC Input 5 to 40 volts
DC Input 5 to 40 volts
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details