TRINAMIC Motion Control GmbH & Co. KG. TMCM-170-57

Description
The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows parameterized smooth positioning, with an external switch in order to provide for an absolute position reference. Its small form factor allows direct mounting on or into a motor-encoder assembly. The TMCM-170 integrates a position regulator and a ramp generator, to allow for velocity modes. The module can be remote controlled via an RS232, RS485 or via a CAN interface (ordering option). Specifications Electrical data up to 10A coil current (contact to cooling plane might be required using gap pad) 12V to 48V motor supply voltage Supported motors three phase BLDC motors from a few watts up to 500W, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resol. velocity up to 100,000 rpm (el. field) Interface CAN and RS232 or CAN and RS485 digital input for absolute pos. reference Features servo drive allows ultra precise and fastpositioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different start-up modes for commutation adaptable 256 entry 10 bit motor sinecommutation table high efficiency, low power dissipation integrated protection: reverse polarity,overload / overtemperature Software stand-alone operation or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable connectors for interface RoHS compliant diameter: 61mm (two stacked PCBs)
Description
The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows parameterized smooth positioning, with an external switch in order to provide for an absolute position reference. Its small form factor allows direct mounting on or into a motor-encoder assembly. The TMCM-170 integrates a position regulator and a ramp generator, to allow for velocity modes. The module can be remote controlled via an RS232, RS485 or via a CAN interface (ordering option). Specifications Electrical data up to 10A coil current (contact to cooling plane might be required using gap pad) 12V to 48V motor supply voltage Supported motors three phase BLDC motors from a few watts up to 500W, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resol. velocity up to 100,000 rpm (el. field) Interface CAN and RS232 or CAN and RS485 digital input for absolute pos. reference Features servo drive allows ultra precise and fastpositioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different start-up modes for commutation adaptable 256 entry 10 bit motor sinecommutation table high efficiency, low power dissipation integrated protection: reverse polarity,overload / overtemperature Software stand-alone operation or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable connectors for interface RoHS compliant diameter: 61mm (two stacked PCBs)

Suppliers

Company
Product
Description
Supplier Links
TMCM-170-57 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMCM-170-57
TMCM-170-57
The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows parameterized smooth positioning, with an external switch in order to provide for an absolute position reference. Its small form factor allows direct mounting on or into a motor-encoder assembly. The TMCM-170 integrates a position regulator and a ramp generator, to allow for velocity modes. The module can be remote controlled via an RS232, RS485 or via a CAN interface (ordering option). Specifications Electrical data up to 10A coil current (contact to cooling plane might be required using gap pad) 12V to 48V motor supply voltage Supported motors three phase BLDC motors from a few watts up to 500W, optional hall sensors two or three channel encoder attached to mechanical axis min 256 steps resol. velocity up to 100,000 rpm (el. field) Interface CAN and RS232 or CAN and RS485 digital input for absolute pos. reference Features servo drive allows ultra precise and fastpositioning automatic positioning ramp generation with all parameters changable on-the-fly stand alone program capability using TMCL different start-up modes for commutation adaptable 256 entry 10 bit motor sinecommutation table high efficiency, low power dissipation integrated protection: reverse polarity,overload / overtemperature Software stand-alone operation or remote controlled operation PC-based demonstration software allows setting of all parameters Other pluggable connectors for interface RoHS compliant diameter: 61mm (two stacked PCBs)

The TMCM-170 is a controller / driver module for high performance servo drives based on brushless DC motors. It gives a high resolution like a stepper motor coupled with the high dynamic, high velocity and high reliability of a BLDC drive. A built-in ramp generator allows parameterized smooth positioning, with an external switch in order to provide for an absolute position reference. Its small form factor allows direct mounting on or into a motor-encoder assembly. The TMCM-170 integrates a position regulator and a ramp generator, to allow for velocity modes.

The module can be remote controlled via an RS232, RS485 or via a CAN interface (ordering option).

Specifications

Electrical data

  • up to 10A coil current (contact to cooling plane might be required using gap pad)
  • 12V to 48V motor supply voltage

Supported motors

  • three phase BLDC motors from a few watts up to 500W, optional hall sensors
  • two or three channel encoder attached to mechanical axis min 256 steps resol.
  • velocity up to 100,000 rpm (el. field)

Interface

  • CAN and RS232 or CAN and RS485
  • digital input for absolute pos. reference

Features

  • servo drive allows ultra precise and fastpositioning
  • automatic positioning ramp generation with all parameters changable on-the-fly
  • stand alone program capability using TMCL
  • different start-up modes for commutation
  • adaptable 256 entry 10 bit motor sinecommutation table
  • high efficiency, low power dissipation
  • integrated protection: reverse polarity,overload / overtemperature

Software

  • stand-alone operation or remote controlled operation
  • PC-based demonstration software allows setting of all parameters

Other

  • pluggable connectors for interface
  • RoHS compliant
  • diameter: 61mm (two stacked PCBs)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-170-57
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen PROFINET EtherNet/IP Profibus DP EtherCAT DeviceNet Modbus®/TCP
Communication Sub-D Plug 9-pin
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Single Half-Bridge ICs - IFX007T - IFX007T - Infineon Technologies AG
Specs
Motor / System DC Brushed
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details