The TMCM-140-42-SE is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange stepper motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The chopSync™ feature allows high speed movement without resonance problems.The TMCM-140-42-SE comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-140-42-SE can be controlled via RS232, RS485, CAN or USB interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. An optional firmware allows to control the module with the CANopen protocol.
Specifications
Electrical data
7V to 28.5V supply voltage
Supported motors
two-phase bipolar motors with 1A to 2A coil current
mountable on motors with flange size: 42mm / NEMA17
Interface
USB plus RS232 or RS485 or CAN 2.0b host interface
2 inputs for reference and stop switches
2 general purpose inputs (24V compatible)
2 general purpose outputs (open collector)
Features
up to 16 times microstepping
memory for 2048 TMCL™ commands
automatic ramp generation in hardware
on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
stallGuard™ for sensorless motor stall detection
dynamic current control
chopSync™ feature for high motor velocity by reducing resonances
integrated absolute sensOstep™ encoder chip (max. 4096 cpr)
Software
stand-alone operation using TMCL™ or remote controlled operation
PC-based application development software TMCL-IDE included
optional: CANopen firmware (CiA301 / CiA402)
Other
pluggable JST connectors
RoHS compliant
size 42 x 42 [mm]
The TMCM-140-42-SE is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange stepper motor. This module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The chopSync™ feature allows high speed movement without resonance problems.The TMCM-140-42-SE comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-140-42-SE can be controlled via RS232, RS485, CAN or USB interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the stallGuard™ feature it is possible to detect motor overload or motor stall. An optional firmware allows to control the module with the CANopen protocol.
Specifications
Electrical data
- 7V to 28.5V supply voltage
Supported motors
- two-phase bipolar motors with 1A to 2A coil current
- mountable on motors with flange size: 42mm / NEMA17
Interface
- USB plus RS232 or RS485 or CAN 2.0b host interface
- 2 inputs for reference and stop switches
- 2 general purpose inputs (24V compatible)
- 2 general purpose outputs (open collector)
Features
- up to 16 times microstepping
- memory for 2048 TMCL™ commands
- automatic ramp generation in hardware
- on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
- stallGuard™ for sensorless motor stall detection
- dynamic current control
- chopSync™ feature for high motor velocity by reducing resonances
- integrated absolute sensOstep™ encoder chip (max. 4096 cpr)
Software
- stand-alone operation using TMCL™ or remote controlled operation
- PC-based application development software TMCL-IDE included
- optional: CANopen firmware (CiA301 / CiA402)
Other
- pluggable JST connectors
- RoHS compliant
- size 42 x 42 [mm]