The TMCM-1180 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution.
The module is designed to be mounted directly on a 86mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1180 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available.
Specifications
Electrical data
up to 5.5A coil current RMS
24 to 48V DC (nominal) supply voltage
Supported motors
two-phase bipolar stepper motors with up to 5.5A coil current
mountable on QMot motors with flange size: 86mm/NEMA34
Interface
USB, CAN, RS-232 or RS-485 serial interface
step/direction/enabl
e inputs (with optical coupling)
2 inputs for stop switches (24V compatible)
1 input for reference/homing switch (24V compatible)
1 shutdown input
2 general purpose inputs (24V compatible)
2 general purpose outputs (open collector)
Incremental encoder input (ABN, single ended)
Features
up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor
memory for 2048 TMCL™ commands
automatic ramp generation in hardware
on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
stallGuard2™ sensorless high resolution motor load detection
coolStep™ load dependent current control
spreadCycle™ chopper for improoved smoothness and high speed operation
microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input
integrated absolute sensOstep™ encoder chip (max. 256 cpr)
The TMCM-1180 is an intelligent stepper motor controller/driver module using the new outstanding coolStep™ technology for sensorless load dependent current control. This allows the first time an energy efficient operation of an open-loop stepper motor system. With the advanced stallGuard2™ feature the load of the motor can be detected with high resolution.
The module is designed to be mounted directly on a 86mm flange QMot stepper motor. It converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-1180 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-1180 can be controlled using a serial interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed onboard. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. Optional there will be a CANopen firmware available.
Specifications
Electrical data
- up to 5.5A coil current RMS
- 24 to 48V DC (nominal) supply voltage
Supported motors
- two-phase bipolar stepper motors with up to 5.5A coil current
- mountable on QMot motors with flange size: 86mm/NEMA34
Interface
- USB, CAN, RS-232 or RS-485 serial interface
- step/direction/enable inputs (with optical coupling)
- 2 inputs for stop switches (24V compatible)
- 1 input for reference/homing switch (24V compatible)
- 1 shutdown input
- 2 general purpose inputs (24V compatible)
- 2 general purpose outputs (open collector)
- Incremental encoder input (ABN, single ended)
Features
- up to 256 times microstepping / 51200 pos./rev. with a 1,8° motor
- memory for 2048 TMCL™ commands
- automatic ramp generation in hardware
- on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
- stallGuard2™ sensorless high resolution motor load detection
- coolStep™ load dependent current control
- spreadCycle™ chopper for improoved smoothness and high speed operation
- microPlyer™ internal microstep multiplier (16 to 256 µSteps) for lower frequency on step input
- integrated absolute sensOstep™ encoder chip (max. 256 cpr)