TRINAMIC Motion Control GmbH & Co. KG. TMCM-111-42

Description
The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-111 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-111 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on-board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect motor overload or motor stall. Specifications Electrical data up to 2.8A coil current RMS (4A peak) 7V to 28.5V motor supply voltage Supported motors two-phase bipolar motors with 1A to 2.8A coil currentInterface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: Low power dissipation Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-232, IIC and RS-485 host interface) -CAN (RS-232, IIC and CAN host interface) Other pluggable connectors RoHS compliant latest from 1 July 2006 Size: 42x42mm² (2 stacked PCBs)
Description
The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-111 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-111 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on-board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect motor overload or motor stall. Specifications Electrical data up to 2.8A coil current RMS (4A peak) 7V to 28.5V motor supply voltage Supported motors two-phase bipolar motors with 1A to 2.8A coil currentInterface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: Low power dissipation Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-232, IIC and RS-485 host interface) -CAN (RS-232, IIC and CAN host interface) Other pluggable connectors RoHS compliant latest from 1 July 2006 Size: 42x42mm² (2 stacked PCBs)

Suppliers

Company
Product
Description
Supplier Links
TMCM-111-42 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMCM-111-42
TMCM-111-42
The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-111 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-111 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on-board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect motor overload or motor stall. Specifications Electrical data up to 2.8A coil current RMS (4A peak) 7V to 28.5V motor supply voltage Supported motors two-phase bipolar motors with 1A to 2.8A coil currentInterface RS232, RS485, I²C or CAN 2.0b host interface 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive memory for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies up to 20kHz dynamic current control TRINAMIC driver technology: Low power dissipation Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-232, IIC and RS-485 host interface) -CAN (RS-232, IIC and CAN host interface) Other pluggable connectors RoHS compliant latest from 1 July 2006 Size: 42x42mm² (2 stacked PCBs)

The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi purpose I/Os can be connected with small pluggable connectors. The TMCM-111 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. The TMCM-111 can be controlled via an RS-232, RS-485, I²C or CAN interface. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on-board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the StallGuard feature it is possible to detect motor overload or motor stall.

Specifications

Electrical data

  • up to 2.8A coil current RMS (4A peak)
  • 7V to 28.5V motor supply voltage

Supported motors

  • two-phase bipolar motors with 1A to 2.8A coil currentInterface
  • RS232, RS485, I²C or CAN 2.0b host interface
  • 2 inputs for reference and stop switches
  • 1 general purpose input and 1 output

Features

  • high accuracy 64 times microstepping
  • high current for highly dynamic drive
  • memory for 2048 TMCL commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • StallGuardTM for sensorless motor stall detection
  • full step frequencies up to 20kHz
  • dynamic current control
  • TRINAMIC driver technology: Low power dissipation

Software

  • stand-alone operation using TMCL or remote controlled operation
  • PC-based application development software TMCL-IDE included

Order Options

  • -485 (RS-232, IIC and RS-485 host interface)
  • -CAN (RS-232, IIC and CAN host interface)

Other

  • pluggable connectors
  • RoHS compliant latest from 1 July 2006
  • Size: 42x42mm² (2 stacked PCBs)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name TMCM-111-42
Unlock Full Specs
to access all available technical data

Similar Products

600 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5253 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 43-pin
Communication UART/SPI, I2C
View Details
Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details