The TMCM-023 is a simple and very compact step/ direction driver for 3 stepper motors. It allows motor control via step and direction signals and automatically goes into a stand by mode. The drivers are very efficient, so that no heatsink is required if operated in room temperature environment. The module can be directly controlled by a PLC or by a step/direction controller module like the TMCM-302 or TMCM-342. All drivers operate completely independent. Please request for different motor current, different microstep resolution or different step/direction control voltage.
Specifications
Electrical data
2.0A RMS coil current (2.8A peak)
7V to 28.5V DC supply voltage
Supported motors
two-phase bipolar motors with about 2A coil current (or sligthly more)
Interface
Step / Direction input (24V signal)
Features
optically isolated inputs for Step and Direction
1/4 or 1/8 step resolution (selected by jumper)
1/16 on request
up to 245kHz microstep frequency
TRINAMIC driver technology: No heatsink required
standby current reduction to 0.5A
jumper for "mixed-decay" mode
diagnostic LEDs signal failure status
Other
RoHS compliant
Size: 60x100mm²
The TMCM-023 is a simple and very compact step/ direction driver for 3 stepper motors. It allows motor control via step and direction signals and automatically goes into a stand by mode. The drivers are very efficient, so that no heatsink is required if operated in room temperature environment.
The module can be directly controlled by a PLC or by a step/direction controller module like the TMCM-302 or TMCM-342. All drivers operate completely independent.
Please request for different motor current, different microstep resolution or different step/direction control voltage.
Specifications
Electrical data
- 2.0A RMS coil current (2.8A peak)
- 7V to 28.5V DC supply voltage
Supported motors
- two-phase bipolar motors with about 2A coil current (or sligthly more)
Interface
- Step / Direction input (24V signal)
Features
- optically isolated inputs for Step and Direction
- 1/4 or 1/8 step resolution (selected by jumper)
- 1/16 on request
- up to 245kHz microstep frequency
- TRINAMIC driver technology: No heatsink required
- standby current reduction to 0.5A
- jumper for "mixed-decay" mode
- diagnostic LEDs signal failure status
Other
- RoHS compliant
- Size: 60x100mm²