The TMCC160-LC-COE is an integrated motor controller designed for 3-phase BLDC and PMSM applications, operating within a voltage range of 7 to 24V and capable of delivering up to 1A gate current. It features a compact 12x17mm² package that includes a microcontroller with a sophisticated commutation algorithm, a gate driver, and multiple interface options such as UART, CAN, and SPI. The controller also supports Hall and ABN incremental encoder interfaces, making it suitable for various applications including robotics, industrial automation, medical devices, and e-bikes. Additionally, it incorporates a step-down converter for generating a 3.3V digital power supply, along with diagnostic and measurement capabilities. This product is particularly beneficial for engineers looking for a ready-to-use solution for motor control in compact designs.
IC MOTOR DRIVER 3.3V 51LGA
Motor Driver Power MOSFET CAN, SPI, UART 51-LGA (17x12)
MOTOR DRIVER, BLDC/PMSM, 3-PH, LGA-51; Motor Type:BLDC, PMSM; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:24V; Driver Case Style:LGA; No. of Pins:51Pins; Supply Voltage Min:-; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMCC160-LC-COE | TMCC160-LC-COE | 47AC9720 |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Bldc/pmsm, 3-Ph, Lga-51; Motor Type Trinamic/analog Devices |
| Motor / System | DC Brushless; Brushless DC (BLDC), PMSM | BLDC, PMSM | |
| Communication | CAN, SPI, UART | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | ||
| AC Input | ? to 28 volts |