The TMC7300-LA-T is a low voltage motor driver designed for controlling one or two DC motors with a peak current of up to 2.4A. It operates within a voltage range of 1.8V to 11V DC, making it suitable for battery-operated applications, including devices powered by 2 AA/NiMH cells or 1-2 Li-Ion cells. The driver features a UART interface for simple control of motor direction, velocity, and torque, allowing for efficient operation in various applications such as IoT devices, toys, and home automation systems. This component includes integrated power MOSFETs with low on-resistance (RDSon) of 170m,Ѷ, ensuring efficient power management. It supports a standby current draw of less than 50nA, contributing to extended battery life. The TMC7300-LA-T also offers full protection and diagnostic features, enhancing reliability during operation. Its compact QFN package (3x3 mm) allows for space-efficient designs, making it a suitable choice for engineers looking for a reliable and efficient motor driver solution.
LOW VOLTAGE DC MOTOR DRV 2-11V
LOW VOLTAGE DC MOTOR DRV 2-11V
Bipolar Motor Driver Power MOSFET UART 20-QFN (3x3)
MOTOR DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMC7300-LA-T | TMC7300-LA-T | TMC7300-LA-T | 51AH8025 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C Rohs Compliant Trinamic/analog Devices |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |