TRINAMIC Motion Control GmbH & Co. KG. Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices TMC6200-TA

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:BLDC, PMSM, Servo; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8VDC; Supply Voltage Max:60VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:BLDC, PMSM, Servo; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8VDC; Supply Voltage Max:60VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices - 01AH8004 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices
01AH8004
Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices 01AH8004
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:BLDC, PMSM, Servo; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8VDC; Supply Voltage Max:60VDC; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:BLDC, PMSM, Servo; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8VDC; Supply Voltage Max:60VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AH8004
Product Name Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices
Motor / System BLDC, PMSM, Servo
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
NanoCube® Piezo Controller - E-664 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
ENCL 251A Controller SMC-3 - 150C-D25JAD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details