TRINAMIC Motion Control GmbH & Co. KG. Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices TMC5041-LA

Description
MOTOR DRIVER, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices - 46AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices
46AC2040
Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices 46AC2040
MOTOR DRIVER, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TMC5041-LA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TMC5041-LA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC5041-LA
2-AXIS STEPPER MOTOR CONTROLLER/

2-AXIS STEPPER MOTOR CONTROLLER/

Supplier's Site
Motor Drivers, Controllers - TMC5041-LA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC5041-LA
Motor Drivers, Controllers TMC5041-LA
Bipolar Motor Driver Power MOSFET SPI 48-QFN (7x7)

Bipolar Motor Driver Power MOSFET SPI 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number 46AC2040 TMC5041-LA TMC5041-LA
Product Name Motor Driver, Stepper, Qfn-48; Motor Type Trinamic/analog Devices Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System Stepper
AC Input 5 to 26 volts
DC Input 5 to 26 volts
Unlock Full Specs
to access all available technical data