MOTOR DRIVER, PMSM, FBGA-256; Motor Type:PMSM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:3.3V; Driver Case Style:FBGA; No. of Pins:256Pins; Supply Voltage Min:0V; Supply Voltage Max:3.3V; Operating Temperature Min:0°CRoHS Compliant: Yes
Motor Driver Power MOSFET SPI 256-FBGA (17x17)
IC MTR DRVR 1.2/2.5/3.3V 256FBGA
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 47AC9721 | TMC4670-BI | TMC4670-BI |
| Product Name | Motor Driver, Pmsm, Fbga-256; Motor Type Trinamic/analog Devices | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | PMSM | DC Brushless; Brushless DC (BLDC), PMSM, Stepper | |
| Operating Temperature | 0 C (32 F) | -40 to 100 C (-40 to 212 F) | |
| AC Input | 0 to 3 volts |