TRINAMIC Motion Control GmbH & Co. KG. TMC389 coolStep

Description
The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper motor solution. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called coolStep™. The ability to read out the load and detect an overload makes the TMC389 an optimum choice for drives where a high reliability is desired at a low cost. The new for 3-phase motors adapted spreadCycle 3p PWM automatic mixed decay chopper scheme ensures highest smoothness and best zero crossing performance. The TMC389 can be driven with Step & Direction signals as well as by serial SPI™ interface. Using the microPlyer x16 allows to operate the motor with highest μStep smoothness reducing the input frequency divided by 16. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 3-phase bipolar stepper motor driver stallGuard2™ sensorless load detection coolStep™ load dependent current control save up to 80% energy spreadCycle 3p PWM automatic mixed decay chopper highest smoothness best current zero crossing performance best sine wave form 171 μSteps/fullstep (51200 pos/rev.) with a standard 300 step motor (resolution is equivalent to 256µSteps with a 2-phase motor) microPlyer x16 μStep multiplyer full protection and diagnostics lowest power dissipation programmable slope control for low EME standby and shutdown mode stall / load detection output Low power consumption via low RDS-ON power stage Interface Step & Direction easy-to-use SPI™ (20bit) Electrical Data up to 6A coil current (peak) with just 3 external dual MOSFETS 9V to 60V motor supply full 48V +10% industry voltage support 3.3V or 5V operation for digital part Package QFN32 5x5 mm² chip size package RoHS compliant
Description
The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper motor solution. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called coolStep™. The ability to read out the load and detect an overload makes the TMC389 an optimum choice for drives where a high reliability is desired at a low cost. The new for 3-phase motors adapted spreadCycle 3p PWM automatic mixed decay chopper scheme ensures highest smoothness and best zero crossing performance. The TMC389 can be driven with Step & Direction signals as well as by serial SPI™ interface. Using the microPlyer x16 allows to operate the motor with highest μStep smoothness reducing the input frequency divided by 16. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 3-phase bipolar stepper motor driver stallGuard2™ sensorless load detection coolStep™ load dependent current control save up to 80% energy spreadCycle 3p PWM automatic mixed decay chopper highest smoothness best current zero crossing performance best sine wave form 171 μSteps/fullstep (51200 pos/rev.) with a standard 300 step motor (resolution is equivalent to 256µSteps with a 2-phase motor) microPlyer x16 μStep multiplyer full protection and diagnostics lowest power dissipation programmable slope control for low EME standby and shutdown mode stall / load detection output Low power consumption via low RDS-ON power stage Interface Step & Direction easy-to-use SPI™ (20bit) Electrical Data up to 6A coil current (peak) with just 3 external dual MOSFETS 9V to 60V motor supply full 48V +10% industry voltage support 3.3V or 5V operation for digital part Package QFN32 5x5 mm² chip size package RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
TMC389 coolStep -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
TMC389 coolStep
TMC389 coolStep
The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper motor solution. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called coolStep™. The ability to read out the load and detect an overload makes the TMC389 an optimum choice for drives where a high reliability is desired at a low cost. The new for 3-phase motors adapted spreadCycle 3p PWM automatic mixed decay chopper scheme ensures highest smoothness and best zero crossing performance. The TMC389 can be driven with Step & Direction signals as well as by serial SPI™ interface. Using the microPlyer x16 allows to operate the motor with highest μStep smoothness reducing the input frequency divided by 16. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 3-phase bipolar stepper motor driver stallGuard2™ sensorless load detection coolStep™ load dependent current control save up to 80% energy spreadCycle 3p PWM automatic mixed decay chopper highest smoothness best current zero crossing performance best sine wave form 171 μSteps/fullstep (51200 pos/rev.) with a standard 300 step motor (resolution is equivalent to 256µSteps with a 2-phase motor) microPlyer x16 μStep multiplyer full protection and diagnostics lowest power dissipation programmable slope control for low EME standby and shutdown mode stall / load detection output Low power consumption via low RDS-ON power stage Interface Step & Direction easy-to-use SPI™ (20bit) Electrical Data up to 6A coil current (peak) with just 3 external dual MOSFETS 9V to 60V motor supply full 48V +10% industry voltage support 3.3V or 5V operation for digital part Package QFN32 5x5 mm² chip size package RoHS compliant

The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper motor solution. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called coolStep™. The ability to read out the load and detect an overload makes the TMC389 an optimum choice for drives where a high reliability is desired at a low cost. The new for 3-phase motors adapted spreadCycle 3p PWM automatic mixed decay chopper scheme ensures highest smoothness and best zero crossing performance. The TMC389 can be driven with Step & Direction signals as well as by serial SPI™ interface. Using the microPlyer x16 allows to operate the motor with highest μStep smoothness reducing the input frequency divided by 16. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures.

Specifications

Main characteristics

  • 3-phase bipolar stepper motor driver
  • stallGuard2™ sensorless load detection
  • coolStep™ load dependent current control
  • save up to 80% energy
  • spreadCycle 3p PWM automatic mixed decay chopper
  • highest smoothness
  • best current zero crossing performance
  • best sine wave form
  • 171 μSteps/fullstep (51200 pos/rev.) with a standard 300 step motor (resolution is equivalent to 256µSteps with a 2-phase motor)
  • microPlyer x16 μStep multiplyer
  • full protection and diagnostics
  • lowest power dissipation
  • programmable slope control for low EME
  • standby and shutdown mode stall / load detection output
  • Low power consumption via low RDS-ON power stage

Interface

  • Step & Direction
  • easy-to-use SPI™ (20bit)

Electrical Data

  • up to 6A coil current (peak) with just 3 external dual MOSFETS
  • 9V to 60V motor supply
  • full 48V +10% industry voltage support
  • 3.3V or 5V operation for digital part

Package

  • QFN32 5x5 mm² chip size package
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motor Drives
Product Name TMC389 coolStep
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 1A DIP Motor Driver IC - 744-UDN2916B - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Other; Parallel
Operating Temperature -20 C (-4 F)
View Details
6 suppliers
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Setup Computer
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine (optional feature)
View Details
DRV8813 2.5A Bipolar Stepper Motor Driver with  4-Level Current Regulation (PH/EN Ctrl) - DRV8813PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
6 suppliers