The TMC332 is a high precision micro step sequencer with integrated PWM units. New smoothMod™ technology: equidistant µsteps, positioning on µsteps possible. Internal µstep counters with programmable step width make the handling of the physical units comfortable. The TMC428 step direction interface of the TMC332 is directly compatible to the driver chain interface of the TMC428 motion controller. The other step direction interface is a classical two wire step direction interface. Parameterizing of the TMC332 takes place over a common SPI micro controller interface. The integrated sine wave look up table can output either 2 sine waves with a phase shift of 90° for 2-phase stepper motors or 3 sine waves with +/- 120° phase shift for 3-phase motors. The gate control block of the TMC332 provides the gate control signals for the power stage half bridges, including programmable break before make timing and over current protection. Incremental encoders (ABN) to evaluate the physical motor position can be connected to the TMC332. The TMC332 also contains a current measurement unit and a current regulator, requiring only a few inexpensive external components. Switching to fullstep and the chopSync™ feature allow high velocity operation.
Specifications
Main characteristics
2-phase and 3-phase stepper motor control
high precision µstep sequencer
smoothMod™ for smooth motor operation
51k equidistant µsteps per rev. (200step 2-phase / 300step 3-phase motor)
positioning on each µstep possible
9-bit PWM units, 8-bit PWM scaler
4-bit PWM sub-modulation for scaling quantization compensation
PWM frequency programmable
programmable break-before-make timing
integrated current measurement ADC (just 2x LM339, 1x LM324 and some RC needed)
integrated current regulation
manual or automatic µstep-2-fullstep switching for higher velocities
chopSync™ feature for high speed operation without resonance problems
Interface
classic two wire step/direction
TMC428 driver chain step/direction
common SPI for parammeterizing TMC332 and TMC428
Electrical data
3.3V compatible I/Os
1.5V core supply
Package
FBGA144 (13*13mm2)
RoHS compliant
packaging unit: 160pcs. per tray
The TMC332 is a high precision micro step sequencer with integrated PWM units. New smoothMod™ technology: equidistant µsteps, positioning on µsteps possible. Internal µstep counters with programmable step width make the handling of the physical units comfortable. The TMC428 step direction interface of the TMC332 is directly compatible to the driver chain interface of the TMC428 motion controller. The other step direction interface is a classical two wire step direction interface. Parameterizing of the TMC332 takes place over a common SPI micro controller interface.
The integrated sine wave look up table can output either 2 sine waves with a phase shift of 90° for 2-phase stepper motors or 3 sine waves with +/- 120° phase shift for 3-phase motors.
The gate control block of the TMC332 provides the gate control signals for the power stage half bridges, including programmable break before make timing and over current protection. Incremental encoders (ABN) to evaluate the physical motor position can be connected to the TMC332. The TMC332 also contains a current measurement unit and a current regulator, requiring only a few inexpensive external components. Switching to fullstep and the chopSync™ feature allow high velocity operation.
Specifications
Main characteristics
- 2-phase and 3-phase stepper motor control
- high precision µstep sequencer
- smoothMod™ for smooth motor operation
- 51k equidistant µsteps per rev. (200step 2-phase / 300step 3-phase motor)
- positioning on each µstep possible
- 9-bit PWM units, 8-bit PWM scaler
- 4-bit PWM sub-modulation for scaling quantization compensation
- PWM frequency programmable
- programmable break-before-make timing
- integrated current measurement ADC (just 2x LM339, 1x LM324 and some RC needed)
- integrated current regulation
- manual or automatic µstep-2-fullstep switching for higher velocities
- chopSync™ feature for high speed operation without resonance problems
Interface
- classic two wire step/direction
- TMC428 driver chain step/direction
- common SPI for parammeterizing TMC332 and TMC428
Electrical data
- 3.3V compatible I/Os
- 1.5V core supply
Package
- FBGA144 (13*13mm2)
- RoHS compliant
- packaging unit: 160pcs. per tray