Win Source Part Number: 1253308-TMC2660C-PA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 160
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2.8A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 9V ~ 30V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/256
Voltage - Supply: 3.3V ~ 5V
Package / Case: 44-LQFP
Supplier Device Package: 44-PQFP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 1460-1059,00-0114,Q1
Base Product Number: TMC2660
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253308-TMC2660C-PA |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |