TRINAMIC Motion Control GmbH & Co. KG. Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC246B-PA

Description
IC MTR DRVR BIPOLAR 3-5.5V 44QFP
Datasheet
Description
IC MTR DRVR BIPOLAR 3-5.5V 44QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TMC246B-PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TMC246B-PA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC246B-PA
IC MTR DRVR BIPOLAR 3-5.5V 44QFP

IC MTR DRVR BIPOLAR 3-5.5V 44QFP

Supplier's Site
Motor Drivers, Controllers - TMC246B-PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC246B-PA
Motor Drivers, Controllers TMC246B-PA
Bipolar Motor Driver HVCMOS SPI 44-PQFP (10x10)

Bipolar Motor Driver HVCMOS SPI 44-PQFP (10x10)

Buy Now Datasheet
Motor Driver, Full Bridge, Pqfp-44; Motor Type Trinamic/analog Devices - 28AC4245 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Full Bridge, Pqfp-44; Motor Type Trinamic/analog Devices
28AC4245
Motor Driver, Full Bridge, Pqfp-44; Motor Type Trinamic/analog Devices 28AC4245
MOTOR DRIVER, FULL BRIDGE, PQFP-44; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, FULL BRIDGE, PQFP-44; Motor Type:Full Bridge; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:PQFP; No. of Pins:44Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - TMC246B-PA - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TMC246B-PA
PMIC - Motor Drivers, Controllers TMC246B-PA
IC MTR DRVR BIPOLAR 3-5.5V 44QFP

IC MTR DRVR BIPOLAR 3-5.5V 44QFP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number TMC246B-PA TMC246B-PA 28AC4245 TMC246B-PA
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Driver, Full Bridge, Pqfp-44; Motor Type Trinamic/analog Devices PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 140 C (-40 to 284 F) -40 to 140 C (-40 to 284 F)
Continuous Current 1.5 amps 1.5 amps
Communication SPI
Motor / System Full Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Multi-Channel Piezo Controller - E-727 - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 20 bits
Axes 3.0
View Details
ENCL 108A Controller SMC-3 - 150C-D10JAD-1-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 29846 watts
View Details