Win Source Part Number: 1131550-TMC2160A-TA-
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Automation Control, Industrial, Medical
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 20A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Step/Direction
Output Configuration: Half Bridge (4)
Voltage - Load: 10V ~ 55V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Universal
Step Resolution: 1 ~ 1/256
Voltage - Supply: 10V ~ 50V
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Trinamic Motion Control GmbH
Other Names: 00-0194T,1460-TMC216
Base Product Number: TMC2160
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1131550-TMC2160A-TA-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |