Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:60V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLAR 10-50V 48TQFP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TMC2160-TA | 72AC6718 | TMC2160-TA |
| Product Name | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Trinamic/analog Devices | PMIC - Motor Drivers, Controllers |
| Communication | SPI, Step/Direction | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Motor / System | Stepper |