TRINAMIC Motion Control GmbH & Co. KG. Motor Drivers, Controllers TMC2130-TA

Description
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)
Datasheet
Description
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TMC2130-TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC2130-TA
Motor Drivers, Controllers TMC2130-TA
Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)

Bipolar Motor Driver Power MOSFET SPI, Step/Direction 48-TQFP-EP (7x7)

Buy Now Datasheet
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices - 46AC2020 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices
46AC2020
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices 46AC2020
MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TMC2130-TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TMC2130-TA
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TMC2130-TA
STEPPER MOTOR DRIVER IC, SPI, ST

STEPPER MOTOR DRIVER IC, SPI, ST

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number TMC2130-TA 46AC2020 TMC2130-TA
Product Name Motor Drivers, Controllers Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Communication SPI, Step/Direction
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Motor / System Stepper
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details