TRINAMIC Motion Control GmbH & Co. KG. Motor Drivers, Controllers TMC2100-TA

Description
Bipolar Motor Driver Power MOSFET Step/Direction 48-TQFP-EP (7x7)
Description
Bipolar Motor Driver Power MOSFET Step/Direction 48-TQFP-EP (7x7)

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - TMC2100-TA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TMC2100-TA
Motor Drivers, Controllers TMC2100-TA
Bipolar Motor Driver Power MOSFET Step/Direction 48-TQFP-EP (7x7)

Bipolar Motor Driver Power MOSFET Step/Direction 48-TQFP-EP (7x7)

Buy Now
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices - 46AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices
46AC2016
Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices 46AC2016
MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes

MOTOR DRIVER, STEPPER, TQFP-48; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.4A; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:46V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number TMC2100-TA 46AC2016
Product Name Motor Drivers, Controllers Motor Driver, Stepper, Tqfp-48; Motor Type Trinamic/analog Devices
Communication Step/Direction
Operating Temperature -40 to 125 C (-40 to 257 F)
Motor / System Stepper
Unlock Full Specs
to access all available technical data