TRINAMIC Motion Control GmbH & Co. KG. SIXpack 2

Description
The SIXpack 2 is a highly integrated stepper motor controller unit in a small and robust housing. Up to six 2-phase motors can be driven independently or with linear interpolation in any combination. With three interface options and integrated drivers it is easily integrated in all kinds of automatization environment where motion control is desired. The SIXpack can be remote-controlled using a simple command set, which is identical for all inteface options. An assembled cable for motor and reference switch connectors is available as an accessory (SIXpack-CABLE). In terms of software and current settings the new SIXpack2 is fully upward-compatible to the old SIXpack and QUADpack. Specifications Electrical data up to 1.4A RMS coil current (2A peak) supply voltage 15V to 48V up to 16-times microstepping Supported motors two-phase bipolar motors with 0.3A to 1.4A coil current Interface CAN, RS485 and RS232 I/Os: Limit and reference switch input for each motor, one analog input per motor Features highly dynamic and fast response drive on-the-fly change of position and velocity automatic ramp generation linear interpolation of up to 6 axis Software simple software protocol comes with PC evaluation software Other RoHS compliant size: 180 x 152 x 35 mm³
Description
The SIXpack 2 is a highly integrated stepper motor controller unit in a small and robust housing. Up to six 2-phase motors can be driven independently or with linear interpolation in any combination. With three interface options and integrated drivers it is easily integrated in all kinds of automatization environment where motion control is desired. The SIXpack can be remote-controlled using a simple command set, which is identical for all inteface options. An assembled cable for motor and reference switch connectors is available as an accessory (SIXpack-CABLE). In terms of software and current settings the new SIXpack2 is fully upward-compatible to the old SIXpack and QUADpack. Specifications Electrical data up to 1.4A RMS coil current (2A peak) supply voltage 15V to 48V up to 16-times microstepping Supported motors two-phase bipolar motors with 0.3A to 1.4A coil current Interface CAN, RS485 and RS232 I/Os: Limit and reference switch input for each motor, one analog input per motor Features highly dynamic and fast response drive on-the-fly change of position and velocity automatic ramp generation linear interpolation of up to 6 axis Software simple software protocol comes with PC evaluation software Other RoHS compliant size: 180 x 152 x 35 mm³

Suppliers

Company
Product
Description
Supplier Links
SIXpack 2
The SIXpack 2 is a highly integrated stepper motor controller unit in a small and robust housing. Up to six 2-phase motors can be driven independently or with linear interpolation in any combination. With three interface options and integrated drivers it is easily integrated in all kinds of automatization environment where motion control is desired. The SIXpack can be remote-controlled using a simple command set, which is identical for all inteface options. An assembled cable for motor and reference switch connectors is available as an accessory (SIXpack-CABLE). In terms of software and current settings the new SIXpack2 is fully upward-compatible to the old SIXpack and QUADpack. Specifications Electrical data up to 1.4A RMS coil current (2A peak) supply voltage 15V to 48V up to 16-times microstepping Supported motors two-phase bipolar motors with 0.3A to 1.4A coil current Interface CAN, RS485 and RS232 I/Os: Limit and reference switch input for each motor, one analog input per motor Features highly dynamic and fast response drive on-the-fly change of position and velocity automatic ramp generation linear interpolation of up to 6 axis Software simple software protocol comes with PC evaluation software Other RoHS compliant size: 180 x 152 x 35 mm³

The SIXpack 2 is a highly integrated stepper motor controller unit in a small and robust housing. Up to six 2-phase motors can be driven independently or with linear interpolation in any combination. With three interface options and integrated drivers it is easily integrated in all kinds of automatization environment where motion control is desired. The SIXpack can be remote-controlled using a simple command set, which is identical for all inteface options.

An assembled cable for motor and reference switch connectors is available as an accessory (SIXpack-CABLE).

In terms of software and current settings the new SIXpack2 is fully upward-compatible to the old SIXpack and QUADpack.

Specifications

Electrical data

  • up to 1.4A RMS coil current (2A peak)
  • supply voltage 15V to 48V
  • up to 16-times microstepping

Supported motors

  • two-phase bipolar motors with 0.3A to 1.4A coil current

Interface

  • CAN, RS485 and RS232
  • I/Os: Limit and reference switch input for each motor, one analog input per motor

Features

  • highly dynamic and fast response drive
  • on-the-fly change of position and velocity
  • automatic ramp generation
  • linear interpolation of up to 6 axis

Software

  • simple software protocol
  • comes with PC evaluation software

Other

  • RoHS compliant
  • size: 180 x 152 x 35 mm³
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Motor Controllers
Product Name SIXpack 2
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC55710 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C, CAN
View Details
Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details