AD3-0625RSB -- STUB FLUTE/LONG REACH/SHANK/3FL "G" MILL
Cutting Edge Technologies, Inc.
Stub Flute/Long Reach/Shank/3FL "G" Mill
AD3-0625RSB
Description
Coating:
Diamond
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/16"
End Type:
Ball
Flute Length:
1/8"
Flute Length Type:
Stub/Long Reach/Long Shank
Number of Flutes:
3
Overall Length:
2 1/2"
Reach From Tip:
1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Tolerance:
+.000"/-.001"
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/16" |
| End Type: | Ball |
| Flute Length: | 1/8" |
| Flute Length Type: | Stub/Long Reach/Long Shank |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Reach From Tip: | 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Tolerance: | +.000"/-.001" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0625RSB |
|
Product Name
|
Stub Flute/Long Reach/Shank/3FL "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
Shank
0.125 inch (3.2 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Chamfer
Cutting Ends
Double
View Details
Cutter Type
Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Cast Iron
View Details