Stanley Engineered Fastening - Spiralock Spiralock® Thread Milling Cutter 20134

Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet
Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiralock® Thread Milling Cutter - 20134 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Spiralock® Thread Milling Cutter
20134
Spiralock® Thread Milling Cutter 20134
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Milling Cutters
Product Number 20134
Product Name Spiralock® Thread Milling Cutter
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.079 inch (2.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-8.0-T - Precision Components
Specs
OAL 11.00 inch (279 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 4-Flute Double-End Long - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details