AD3-0312XRSB -- XTRA REACH STUB BALL NOSE/3 FL "G" MILL
Cutting Edge Technologies, Inc.
Xtra Reach Stub Ball Nose/3 FL "G" Mill
AD3-0312XRSB
Description
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Extended Reach Stub
Max Reach:
.375"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Extended Reach Stub
Max Reach:
.375"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Coating:
Diamond
Diameter:
1/32"
End Type:
Ball
Flute Length:
1/16"
Flute Length Type:
Extended Reach Stub
Max Reach:
.375"
Number of Flutes:
3
Overall Length:
2 1/2"
Shank Diameter:
1/8"
Substrate Material:
Carbide
Type:
End Mill
| Coating: | Diamond |
| Diameter: | 1/32" |
| End Type: | Ball |
| Flute Length: | 1/16" |
| Flute Length Type: | Extended Reach Stub |
| Max Reach: | .375" |
| Number of Flutes: | 3 |
| Overall Length: | 2 1/2" |
| Shank Diameter: | 1/8" |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
AD3-0312XRSB |
|
Product Name
|
Xtra Reach Stub Ball Nose/3 FL "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.551 inch (14.0 mm)
OAL
2.87 inch (73 mm)
View Details
Cutter Type
T-slot
Geometry
Ballnose
Units
Fractional
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Laminate Trimming Bits: 25º Bevel Trimmer - 2 Flute
View Details