61011 -- METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Metric Stub "G" Mill
61011
Description
Coating:
Diamond
Diameter (metric):
6.00mm
End Type:
Square
Flute Length (metric):
9.00mm
Flute Length Type:
Stub
Max Reach (metric):
48mm
Neck Diameter (metric):
5.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
6mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
6.00mm
End Type:
Square
Flute Length (metric):
9.00mm
Flute Length Type:
Stub
Max Reach (metric):
48mm
Neck Diameter (metric):
5.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
6mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Metric Stub "G" Mill
61011
Coating:
Diamond
Diameter (metric):
6.00mm
End Type:
Square
Flute Length (metric):
9.00mm
Flute Length Type:
Stub
Max Reach (metric):
48mm
Neck Diameter (metric):
5.80mm
Number of Flutes:
3
Overall Length (metric):
100mm
Shank Diameter (metric):
6mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 6.00mm |
| End Type: | Square |
| Flute Length (metric): | 9.00mm |
| Flute Length Type: | Stub |
| Max Reach (metric): | 48mm |
| Neck Diameter (metric): | 5.80mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 100mm |
| Shank Diameter (metric): | 6mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
61011 |
|
Product Name
|
Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.315 inch (8.0 mm)
Shank
0.315 inch (8.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Wood
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details