Cutting Edge Technologies, Inc. 2 Flute BN Single End EM 558-0156

Description
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute BN Single End EM - 558-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute BN Single End EM
558-0156
2 Flute BN Single End EM 558-0156
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Ball
Flute Length Type:Standard
Length of Cut:7/16"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 558-0156
Product Name 2 Flute BN Single End EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.039 inch (1.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Excelerator™ Series End Mill - WSAN-1 1/4-RH - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Spiralock® Thread Milling Cutter - 20130 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details