Cutting Edge Technologies, Inc. 4 Flute Single End EM 553-0093

Description
Diameter: 3/32" End Type: Square Flute Length Type: Standard Length of Cut: 9/32" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 3/32" End Type: Square Flute Length Type: Standard Length of Cut: 9/32" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Single End EM - 553-0093 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Single End EM
553-0093
4 Flute Single End EM 553-0093
Diameter: 3/32" End Type: Square Flute Length Type: Standard Length of Cut: 9/32" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:3/32"
End Type:Square
Flute Length Type:Standard
Length of Cut:9/32"
Number of Flutes:4
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 553-0093
Product Name 4 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details
Cobalt Roughing End Mill 470-#011 - 470-#011 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details