Cutting Edge Technologies, Inc. 4 Flute Single End EM 553-0062

Description
Diameter: 1/16" End Type: Square Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 1/16" End Type: Square Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Single End EM - 553-0062 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Single End EM
553-0062
4 Flute Single End EM 553-0062
Diameter: 1/16" End Type: Square Flute Length Type: Standard Length of Cut: 3/16" Number of Flutes: 4 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:1/16"
End Type:Square
Flute Length Type:Standard
Length of Cut:3/16"
Number of Flutes:4
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 553-0062
Product Name 4 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.03 inch (77 mm)
View Details
Series R2 to R8 - BE4811548R#35S - SwiftCARB
Specs
Cutter Type Endmill
Geometry Radius
Cutting Ends Single
View Details
Liberty Cutter Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Panel Pilot - Single Flute - 733236-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Panel Pilot - Single Flute
View Details