Stanley Engineered Fastening - Spiralock Spiralock® Thread Milling Cutter 20143

Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet
Description
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiralock® Thread Milling Cutter - 20143 - Stanley Engineered Fastening - Spiralock
Madison Heights, MI, USA
Spiralock® Thread Milling Cutter
20143
Spiralock® Thread Milling Cutter 20143
The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

The Spiralock thread form tools are also available in Thread Milling Cutters, for jobs where larger thread diameters are required. These tools will save handling, set-up and machining time by threading right in your machining center with improved thread quality. Spiralock Thread Milling Cutters can be supplied in shank, shell or insert type cutters.

Supplier's Site Datasheet

Technical Specifications

  Stanley Engineered Fastening - Spiralock
Product Category Milling Cutters
Product Number 20143
Product Name Spiralock® Thread Milling Cutter
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Face Milling Tools - CoroMill 365 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Face Mill
Cutting Ends Single
Cutting Application Hard; Steel; Cast Iron
View Details
End Mill -  - DME Company
DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Bronze/Brass; Steel
View Details