Cutting Edge Technologies, Inc. 4 Flute BN Double End EM 548-0156

Description
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End EM - 548-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End EM
548-0156
4 Flute BN Double End EM 548-0156
Diameter: 5/32" End Type: Ball Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Ball
Flute Length Type:Standard
Length of Cut:7/16"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 548-0156
Product Name 4 Flute BN Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.098 inch (2.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cobalt HSS End Mills - Coarse Pitch - 3 Flute - Melin Tool Company
Specs
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Veining - Single Flute - 733007-6A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Veining - Single Flute
View Details
Carbide End Mills - 2 & 4 Flute Single-End Ball Nose Regular - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details