Cutting Edge Technologies, Inc. 4 Flute BN Double End EM 548-0125

Description
Diameter: 1/8" End Type: Ball Flute Length Type: Standard Length of Cut: 3/8" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 1/8" End Type: Ball Flute Length Type: Standard Length of Cut: 3/8" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute BN Double End EM - 548-0125 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute BN Double End EM
548-0125
4 Flute BN Double End EM 548-0125
Diameter: 1/8" End Type: Ball Flute Length Type: Standard Length of Cut: 3/8" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:1/8"
End Type:Ball
Flute Length Type:Standard
Length of Cut:3/8"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 548-0125
Product Name 4 Flute BN Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.36 inch (60 mm)
View Details
Vertical Knee Mill - LVM0948EV Series - LeBlond Ltd.
Specs
Cutter Type T-slot
Geometry Ballnose
Units Fractional
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details