Cutting Edge Technologies, Inc. 4 Flute Double End EM 547-0156

Description
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
4 Flute Double End EM - 547-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
4 Flute Double End EM
547-0156
4 Flute Double End EM 547-0156
Diameter: 5/32" End Type: Square Flute Length Type: Standard Length of Cut: 7/16" Number of Flutes: 4 Overall Length: 2 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Square
Flute Length Type:Standard
Length of Cut:7/16"
Number of Flutes:4
Overall Length:2 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 547-0156
Product Name 4 Flute Double End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.472 inch (12.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Miniature M42 & HSS End Mills - 4-Flute Double-End Stub - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Radius
Cutting Ends Double
View Details