Cutting Edge Technologies, Inc. 2 Flute Single End EM 546-0078

Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute Single End EM - 546-0078 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute Single End EM
546-0078
2 Flute Single End EM 546-0078
Diameter: 5/64" End Type: Square Flute Length Type: Standard Length of Cut: 15/64" Number of Flutes: 2 Overall Length: 1 1/2" Shank Diameter: 3/16" Type: End Mill
Diameter:5/64"
End Type:Square
Flute Length Type:Standard
Length of Cut:15/64"
Number of Flutes:2
Overall Length:1 1/2"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 546-0078
Product Name 2 Flute Single End EM
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
OAL 2.24 inch (57 mm)
View Details
Spiralock® Thread Milling Cutter - 20155 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Cutter Type Shell Mill; Thread Mill
Geometry Radius
Cutting Ends Single
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details