Cutting Edge Technologies, Inc. 2 Flute BN Double End Long EM 545-0156

Description
Diameter: 5/32" End Type: Ball Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Ball Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute BN Double End Long EM - 545-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute BN Double End Long EM
545-0156
2 Flute BN Double End Long EM 545-0156
Diameter: 5/32" End Type: Ball Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Ball
Flute Length Type:Long
Length of Cut:7/8"
Number of Flutes:2
Overall Length:3 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 545-0156
Product Name 2 Flute BN Double End Long EM
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cobalt HSS End Mills - 2 Flute, Double End - Standard - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details
High Performance Carbide End Mills - 2 & 4 Flute Single End Extra Long Reach - KEO Cutters
Specs
Cutter Type Roughing; Endmill
Geometry Square (optional feature); Ballnose (optional feature)
Cutting Ends Single
View Details