Cutting Edge Technologies, Inc. 2 Flute Double End Long EM 544-0156

Description
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Description
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
2 Flute Double End Long EM - 544-0156 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
2 Flute Double End Long EM
544-0156
2 Flute Double End Long EM 544-0156
Diameter: 5/32" End Type: Square Flute Length Type: Long Length of Cut: 7/8" Number of Flutes: 2 Overall Length: 3 1/4" Shank Diameter: 3/16" Type: End Mill
Diameter:5/32"
End Type:Square
Flute Length Type:Long
Length of Cut:7/8"
Number of Flutes:2
Overall Length:3 1/4"
Shank Diameter:3/16"
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 544-0156
Product Name 2 Flute Double End Long EM
Cutter Type Endmill
Geometry Square
Cutting Ends Double
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.315 inch (8.0 mm)
Shank 0.315 inch (8.0 mm)
View Details
CHM Series - CHMR484100CB - SwiftCARB
Specs
Cutter Type Single Angle; Chamfer Mill
Geometry Chamfer
Cutting Ends Single
View Details
Patriot IV Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Hinge Mortising - 2 Flute - 733235-0A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Hinge Mortising - 2 Flute
View Details