540-0031 -- 2 FLUTE DOUBLE END EM
Cutting Edge Technologies, Inc.
2 Flute Double End EM
540-0031
Description
Diameter:
1/32"
End Type:
Square
Length of Cut:
3/32"
Number of Flutes:
2
Overall Length:
2 1/4"
Shank Diameter:
3/16"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
1/32"
End Type:
Square
Length of Cut:
3/32"
Number of Flutes:
2
Overall Length:
2 1/4"
Shank Diameter:
3/16"
Type:
End Mill
Suppliers
Diameter:
1/32"
End Type:
Square
Length of Cut:
3/32"
Number of Flutes:
2
Overall Length:
2 1/4"
Shank Diameter:
3/16"
Type:
End Mill
| Diameter: | 1/32" |
| End Type: | Square |
| Length of Cut: | 3/32" |
| Number of Flutes: | 2 |
| Overall Length: | 2 1/4" |
| Shank Diameter: | 3/16" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
540-0031 |
|
Product Name
|
2 Flute Double End EM |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Double
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
OAL
1.50 inch (38 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Finishing; Endmill
Geometry
Chamfer
Cutting Ends
Single
View Details
Cutter Type
Endmill; Face Mill; Thread Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details