52005 -- LONG FLUTE METRIC STUB "G" MILL
Cutting Edge Technologies, Inc.
Long Flute Metric Stub "G" Mill
52005
Description
Coating:
Diamond
Diameter (metric):
1.00mm
End Type:
Ball
Flute Length (metric):
5.00mm
Flute Length Type:
Long
Max Reach (metric):
10mm
Neck Diameter (metric):
.95mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Description
Coating:
Diamond
Diameter (metric):
1.00mm
End Type:
Ball
Flute Length (metric):
5.00mm
Flute Length Type:
Long
Max Reach (metric):
10mm
Neck Diameter (metric):
.95mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
Suppliers
Long Flute Metric Stub "G" Mill
52005
Coating:
Diamond
Diameter (metric):
1.00mm
End Type:
Ball
Flute Length (metric):
5.00mm
Flute Length Type:
Long
Max Reach (metric):
10mm
Neck Diameter (metric):
.95mm
Number of Flutes:
3
Overall Length (metric):
75mm
Shank Diameter (metric):
3.00mm
Substrate Material:
Carbide
Tolerance:
+.000 - .025mm
Type:
End Mill
| Coating: | Diamond |
| Diameter (metric): | 1.00mm |
| End Type: | Ball |
| Flute Length (metric): | 5.00mm |
| Flute Length Type: | Long |
| Max Reach (metric): | 10mm |
| Neck Diameter (metric): | .95mm |
| Number of Flutes: | 3 |
| Overall Length (metric): | 75mm |
| Shank Diameter (metric): | 3.00mm |
| Substrate Material: | Carbide |
| Tolerance: | +.000 - .025mm |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
52005 |
|
Product Name
|
Long Flute Metric Stub "G" Mill |
|
Cutter Type
|
Finishing; Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Graphite
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.039 inch (1.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Double
View Details
Cutter Type
Roughing; Finishing; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details