41015 -- 4100 SERIES METRIC CARBIDE END MILL
Cutting Edge Technologies, Inc.
4100 Series Metric Carbide End Mill
41015
Description
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
Suppliers
4100 Series Metric Carbide End Mill
41015
Diameter (metric):
10.00mm
End Type:
Square
Flute Length (metric):
22mm
Flute Length Type:
Standard
Number of Flutes:
2
Overall Length (metric):
63mm
Shank Diameter (metric):
10mm
Substrate Material:
Carbide
Type:
End Mill
| Diameter (metric): | 10.00mm |
| End Type: | Square |
| Flute Length (metric): | 22mm |
| Flute Length Type: | Standard |
| Number of Flutes: | 2 |
| Overall Length (metric): | 63mm |
| Shank Diameter (metric): | 10mm |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
41015 |
|
Product Name
|
4100 Series Metric Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose; Steel; High-Temp Alloys
|
|
Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.630 inch (16.0 mm)
OAL
3.50 inch (89 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Ballnose
Cutting Ends
Single
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details