3-1250 -- LONG FLUTE/SHANK SQUARE END "L" MILL
Cutting Edge Technologies, Inc.
Long Flute/Shank Square End "L" Mill
3-1250
Description
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.002"
Type:
End Mill
Description
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.002"
Type:
End Mill
Suppliers
Long Flute/Shank Square End "L" Mill
3-1250
Diameter:
1/8"
End Type:
Square
Flute Length:
1"
Number of Flutes:
3
Overall Length:
3"
Shank Diameter:
1/8"
Tolerance:
+.000"/-.002"
Type:
End Mill
| Diameter: | 1/8" |
| End Type: | Square |
| Flute Length: | 1" |
| Number of Flutes: | 3 |
| Overall Length: | 3" |
| Shank Diameter: | 1/8" |
| Tolerance: | +.000"/-.002" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
3-1250 |
|
Product Name
|
Long Flute/Shank Square End "L" Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Slot Drills
Cutter
0.039 inch (1.0 mm)
Shank
0.118 inch (3.0 mm)
View Details
Cutter Type
Finishing; Endmill
Cutting Ends
Single
Cutting Application
General Purpose
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Endmill; Face Mill
Cutting Ends
Single
Cutting Application
Hard; Stainless; Steel; Titanium; Cast Iron
View Details