Cutting Edge Technologies, Inc. Series 1910 4 Flute Roughing TIN Mill 19203

Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1910 4 Flute Roughing TIN Mill - 19203 - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1910 4 Flute Roughing TIN Mill
19203
Series 1910 4 Flute Roughing TIN Mill 19203
Coating: TIN Diameter: 1/2" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 4 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:1/2"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:4
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 19203
Product Name Series 1910 4 Flute Roughing TIN Mill
Cutter Type Roughing; Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.059 inch (1.5 mm)
Shank 0.236 inch (6.0 mm)
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details
Solid Carbide End Mill 490-TiCN-1 - 490-TiCN-1 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details
Straight & Groove Forming Bits, Top Bearing (Straight) - 2 Flute - 733258-A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Top Bearing (Straight) - 2 Flute
View Details