Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTING JACKS
CEQUENT PERFORMANCE PRODUCTS
1701480317 -- WITHOUT MOUNT - 5,000 LBS
Cequent Performance Products
Without Mount - 5,000 lbs
1701480317
Description
TWL 170 X, 5,000 lbs. Lift Cap., 15" Travel, No Mount
Cequent Performance Products
Done
Description
TWL 170 X, 5,000 lbs. Lift Cap., 15" Travel, No Mount
Suppliers
Company
Product
Description
Supplier Links
Cequent Performance Products
Plymouth, MI, USA
Without Mount - 5,000 lbs
1701480317
Without Mount - 5,000 lbs
1701480317
TWL 170 X, 5,000 lbs. Lift Cap., 15" Travel, No Mount
TWL 170 X, 5,000 lbs. Lift Cap., 15" Travel, No Mount
Supplier's Site
Technical Specifications
Cequent Performance Products
Product Category
Lifting Jacks
Product Number
1701480317
Product Name
Without Mount - 5,000 lbs
Jack Type
Trailor Jack
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hydraulic Jacks
3659201
Specs
Actuation
Hydraulic
Capacity
10 tons (9.07 metric tons)
Maximum Height
1.38 inch (35 mm)
View Details
DieQua Corporation
25kN-32×10-S-Ball screw | ZE-Series | Screw jack
Specs
Jack Type
Screw
Capacity
5.1 tons (4.63 metric tons)
View Details
Petersen Products Co.
Jack, Manhole (Hose Guide)
938-7824
Specs
Actuation
Hand
View Details
Certex UK
Hydraulic Toe Jack POWERTEX PTJ-S1 PTJS105
5205PTJS105
Specs
Actuation
Hand
Capacity
5.51 tons (5 metric tons)
View Details