17002 -- SERIES 1700 2 FLUTE BALL, STUB, END MILL
Cutting Edge Technologies, Inc.
Series 1700 2 Flute Ball, Stub, End Mill
17002
Description
Diameter:
3/64"
End Type:
Ball
Flute Length:
3/32"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Diameter:
3/64"
End Type:
Ball
Flute Length:
3/32"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
Suppliers
Series 1700 2 Flute Ball, Stub, End Mill
17002
Diameter:
3/64"
End Type:
Ball
Flute Length:
3/32"
Flute Length Type:
Stub
Number of Flutes:
2
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Stub Length:
1
Substrate Material:
Carbide
Type:
End Mill
| Diameter: | 3/64" |
| End Type: | Ball |
| Flute Length: | 3/32" |
| Flute Length Type: | Stub |
| Number of Flutes: | 2 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Stub Length: | 1 |
| Substrate Material: | Carbide |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
17002 |
|
Product Name
|
Series 1700 2 Flute Ball, Stub, End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.787 inch (20.0 mm)
OAL
3.29 inch (84 mm)
View Details
SCT - Scientific Cutting Tools, Inc.
Cutter Type
Thread Mill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Roughing; Endmill
Geometry
Radius
Cutting Ends
Single
View Details
Cutter Type
Face Mill
Geometry
Square
Cutting Ends
Single
View Details